RS Components, Ltd.
Metal Sheets
636263
Description
SILVERPELLETS99.99%
Request a Quote
Email Supplier
Description
SILVERPELLETS99.99%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Metal Shapes and Stock |
|
Product Number
|
636263 |
|
Product Name
|
Metal Sheets |
|
UTS
|
24946 psi (172000 KPa)
|
Unlock Full Specs
to access all available technical data
Similar Products
Thickness
0.0197 inch (0.5000 mm)
Width / OD
11.81 inch (300 mm)
Length
19.69 inch (500 mm)
View Details
Type
Aluminum
Shape / Form
Bar Stock
Specifications
6082-t6
View Details
Thickness
0.0591 inch (1.5 mm)
Width / OD
19.69 inch (500 mm)
Length
39.37 inch (1000 mm)
View Details
Shape / Form
Angle
Specifications
6082-t6
Thickness
0.1181 inch (3 mm)
View Details