RS Components, Ltd. Storage Bins 630955

Description
RS PRO 4407N-GRI Storage Container
Request a Quote
Description
RS PRO 4407N-GRI Storage Container
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Storage Bins - 630955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Storage Bins
630955
Storage Bins 630955
RS PRO 4407N-GRI Storage Container

RS PRO 4407N-GRI Storage Container

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 630955
Product Name Storage Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173884 - RS Components, Ltd.
Specs
Container Type Bag
Height 4.02 inch (102 mm)
Width 4.02 inch (102 mm)
View Details
Storage Bins - 4844006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Pp
Height 2.99 inch (76 mm)
View Details
Storage Bins - 2678074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Cardboard; Cardboard
Height 3.94 inch (100 mm)
View Details
Instrument Cases - 1951549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.12 inch (53.8 mm)
Length 6.3 inch (160 mm)
View Details