From Commescope, a range of fibre optic OM1 and OM2 Twin Zip SC to ST duplex multimode patch cables. The SC to ST â Style (2.5 mm bayonet) cords have a 2.5 x 5 mm diameter LSZH (low smoke zero halogen) orange jacket. Available in various lengths.
Connector A = SC
Connector B = ST
Length = 2m
Fibre Type = OM1
Propagation Mode = Multi Mode
Communication Channels = Duplex
Core Diameter = 62.5/125µm
Sheath Colour = Orange
Connector B Type = ST
Connector A Type = SC
RS Components, Ltd. | |
---|---|
Product Category | Fiber Optic Cables |
Product Number | 6226264 |
Cable Type | Duplex |