RS Components, Ltd. Storage Bins 6173211

Description
RS PRO RSTPA3010BE Storage Bin
Request a Quote
Description
RS PRO RSTPA3010BE Storage Bin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Storage Bins - 6173211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Storage Bins
6173211
Storage Bins 6173211
RS PRO RSTPA3010BE Storage Bin

RS PRO RSTPA3010BE Storage Bin

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 6173211
Product Name Storage Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1368885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; Abs
Height 14.25 inch (362 mm)
Width 18.27 inch (464 mm)
View Details
Laptop Bags - 1811161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Pet
Height 14.57 inch (370 mm)
View Details
Storage Bins - 2678061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Cardboard; Cardboard
Height 3.94 inch (100 mm)
View Details
Anti Static Packaging - 1252348 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded
Height 72.83 inch (1850 mm)
View Details