RS Components, Ltd. Storage Bins 6173182

Description
RS PRO RSTPA4510BE Storage Bin
Request a Quote
Description
RS PRO RSTPA4510BE Storage Bin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Storage Bins - 6173182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Storage Bins
6173182
Storage Bins 6173182
RS PRO RSTPA4510BE Storage Bin

RS PRO RSTPA4510BE Storage Bin

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 6173182
Product Name Storage Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Storage Boxes - 1813251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin; Box
Material Plastic; Plastic
Height 4.72 inch (120 mm)
View Details
Anti Static Packaging - 1786395 - RS Components, Ltd.
Specs
Features Shielded; ESD
Height 10 inch (254 mm)
Length 10 inch (254 mm)
View Details
Storage Bins - 630946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Polypropylene
Height 3.94 inch (100 mm)
View Details
Cable Storage - 1245323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Rubber
Height 14.45 inch (367 mm)
View Details