High quality cutters with strong, pressed steel frames, riveted lap joints and precision ground jaws. Ideal for frequent but light duty use
Type = Angle
Overall Length = 137mm
Materials Cut = Copper Wire
Cutting Capacity = 1.02mm
Cut Type = Angle
RS Components, Ltd. | |
---|---|
Product Category | Wire, Cable, and Connector Tools |
Product Number | 602246 |
Tool Type | Cutters / Scissors |