RS Components, Ltd. 563823

Description
SMD storage compartment with three drawers for hinged lid boxes - see Stock Nos. 472-137 ff. and 525-3861 ff. Each drawer can be populated individually with 144 SMD boxes N1, or 72 boxes N2, or 36 boxes N3. External dimensions L x W x H: 265 x 355 x 108 mm. Available in ABS, standard, dissipative or conductive version Drawers = 3 Case Material = Plastic Height = 108mm Width = 355mm Depth = 265mm Drawer Material = Plastic
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 563823 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMD storage compartment with three drawers for hinged lid boxes - see Stock Nos. 472-137 ff. and 525-3861 ff. Each drawer can be populated individually with 144 SMD boxes N1, or 72 boxes N2, or 36 boxes N3. External dimensions L x W x H: 265 x 355 x 108 mm. Available in ABS, standard, dissipative or conductive version Drawers = 3 Case Material = Plastic Height = 108mm Width = 355mm Depth = 265mm Drawer Material = Plastic

SMD storage compartment with three drawers for hinged lid boxes - see Stock Nos. 472-137 ff. and 525-3861 ff. Each drawer can be populated individually with 144 SMD boxes N1, or 72 boxes N2, or 36 boxes N3. External dimensions L x W x H: 265 x 355 x 108 mm. Available in ABS, standard, dissipative or conductive version
Drawers = 3
Case Material = Plastic
Height = 108mm
Width = 355mm
Depth = 265mm
Drawer Material = Plastic

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 563823
Type Drawer Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

 - 8020320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel
Height 14.41 inch (366 mm)
View Details
 - 7799744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Aluminum
Height 68.03 inch (1728 mm)
View Details
 - 7450730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel
Height 4.49 inch (114 mm)
View Details
RS Components, Ltd.
Specs
Type Drawer Cabinet
Height 8.19 inch (208 mm)
Width 8.19 inch (208 mm)
View Details