RS Components, Ltd. Washers 560316

Description
Zinc plated steel plain washer,M2
Request a Quote
Description
Zinc plated steel plain washer,M2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Washers - 560316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Washers
560316
Washers 560316
Zinc plated steel plain washer,M2

Zinc plated steel plain washer,M2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Washers
Product Number 560316
Product Name Washers
Material Steel; Steel
Finish ZincPlated
Inside Diameter 0.087 inch (2.200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Washers - 2452887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Finish Galvanized
Inside Diameter 0.433 inch (10.998 mm)
View Details
Washers - 2873875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material StainlessSteel; Stainless Steel
Inside Diameter 0.157 inch (4.000 mm)
Thickness 0.059 inch (1.500 mm)
View Details
Washers - 4830669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass; Brass
Inside Diameter 0.252 inch (6.400 mm)
Outside Diameter 0.472 inch (12.000 mm)
View Details
Washers - 7976367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material StainlessSteel; Stainless steel
Finish Plain
Inside Diameter 0.512 inch (13.000 mm)
View Details