A cost effective method of terminating multi-pair voice cables.
LSA style termination blocks. Integral cable management. Easy label system. Analogue, digital and ISDN systems supported. Supplied with cable ties, earth lead and instuctions
LAN Category = Cat3
Number of Ports = 50
Interface Type = RJ45
Shield Type = UTP
Rack Height = 1U
Width = 483mm
Depth = 115mm
Colour = Black
RS Components, Ltd. | |
---|---|
Product Category | Patch Panels |
Product Number | 557020 |
Port Type | RJ Type (Modular) Connector |