RS Components, Ltd. Anti Static Storage Boxes 550870

Description
Conductive IC storage box,77x55x19mm
Request a Quote
Description
Conductive IC storage box,77x55x19mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Anti Static Storage Boxes - 550870 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Storage Boxes
550870
Anti Static Storage Boxes 550870
Conductive IC storage box,77x55x19mm

Conductive IC storage box,77x55x19mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 550870
Product Name Anti Static Storage Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Storage Boxes - 218580 - RS Components, Ltd.
Specs
Container Type Box
Material 100% Pure Kraft
Features ESD
View Details
Instrument Cases - 1853209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.4 inch (61 mm)
Length 6.5 inch (165 mm)
View Details
Compartment Boxes - 1246588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Height 1.18 inch (30 mm)
View Details
Compartment Boxes - 3034674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Steel; Steel
Height 1.97 inch (50 mm)
View Details