RS Components, Ltd. Anti Static Storage Boxes 550325

Description
Conductive storage bin,167x101x76mm
Request a Quote
Description
Conductive storage bin,167x101x76mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Anti Static Storage Boxes - 550325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Storage Boxes
550325
Anti Static Storage Boxes 550325
Conductive storage bin,167x101x76mm

Conductive storage bin,167x101x76mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 550325
Product Name Anti Static Storage Boxes
Container Type Box
Material Plastic; Carbon, polypropylene
Features Shielded; ESD
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908439 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 24.02 inch (610 mm)
View Details
Anti Static Storage Boxes - 218578 - RS Components, Ltd.
Specs
Container Type Box
Material 100% Pure Kraft
Features ESD
View Details
Transit Cases - 1246582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polyurethane
Height 12.01 inch (305 mm)
View Details
Compartment Boxes - 7674964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Height 14.76 inch (375 mm)
View Details