RS Components, Ltd. Anti Static Storage Boxes 550319

Description
Conductive storage bin,100x90x50mm
Request a Quote
Description
Conductive storage bin,100x90x50mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Anti Static Storage Boxes - 550319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Storage Boxes
550319
Anti Static Storage Boxes 550319
Conductive storage bin,100x90x50mm

Conductive storage bin,100x90x50mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 550319
Product Name Anti Static Storage Boxes
Container Type Box
Material Plastic; Carbon, polypropylene
Features Shielded; ESD
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Storage Boxes - 2878237 - RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Features ESD
View Details
Instrument Cases - 1951542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 3.15 inch (80 mm)
View Details
Anti Static Packaging - 173888 - RS Components, Ltd.
Specs
Container Type Bag
Height 10 inch (254 mm)
Width 10 inch (254 mm)
View Details
Anti Static Storage Boxes - 707091 - RS Components, Ltd.
Specs
Container Type Box
Material 100% Pure Kraft
Features ESD
View Details