A low cost series of general purpose light duty cutters. Designed for use within educational environments or similar applications where professional, production quality tools are not essential. Intended to offer value for money to those requiring only occasional usage.
Stainless steel tools are fitted with moulded plastic grips and lightweight return springs. Tool steel tools have PVC handle grips fitted with quick return coil springs
Type = Side
Overall Length = 110mm
Materials Cut = Copper Wire
Cutting Capacity = 1.2mm
Cut Type = Side
RS Components, Ltd. | |
---|---|
Product Category | Wire, Cable, and Connector Tools |
Product Number | 536379 |
Tool Type | Cutters / Scissors |