RS Components, Ltd. Magnetic Proximity Switches 5308977

Description
RS PRO MK16-B-2 Reed Switch
Request a Quote
Description
RS PRO MK16-B-2 Reed Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Switches - 5308977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Proximity Switches
5308977
Magnetic Proximity Switches 5308977
RS PRO MK16-B-2 Reed Switch

RS PRO MK16-B-2 Reed Switch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 5308977
Product Name Magnetic Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Power Requirements AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Proximity Switches - 5245472 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Length 0.4724 inch (12 mm)
View Details
Magnetic Proximity Switches - 2892101 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Magnetic Proximity Switches - 2700025 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.2000 kHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Proximity Sensors - 1038477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details