RS Components, Ltd. Washers 530860

Description
RS PRO DIN 7980 Washers
Request a Quote
Description
RS PRO DIN 7980 Washers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Washers - 530860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Washers
530860
Washers 530860
RS PRO DIN 7980 Washers

RS PRO DIN 7980 Washers

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Washers
Product Number 530860
Product Name Washers
Washer Type Lock
Material StainlessSteel; Stainless steel
Finish Plain
Inside Diameter 0.394 inch (10.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Washers - 2874009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material StainlessSteel; Stainless Steel
Inside Diameter 0.315 inch (8.000 mm)
Thickness 0.059 inch (1.500 mm)
View Details
Washers - 6604780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material StainlessSteel; Stainless steel
Finish Plain
Inside Diameter 0.512 inch (13.000 mm)
View Details
Washers - 1224397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Finish ZincPlated
Inside Diameter 0.709 inch (18.000 mm)
View Details
Washers - 7845184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Fibre
Thickness 0.059 inch (1.500 mm)
Number Size 3/4"
View Details