Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PLAIN BEARINGS AND SLEEVE BEARINGS
RS COMPONENTS, LTD.
528186 -- PLAIN BUSHES
RS Components, Ltd.
Plain Bushes
528186
Description
RS PRO AI 091108 Plain Bearing
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
RS PRO AI 091108 Plain Bearing
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bushes
528186
Plain Bushes
528186
RS PRO AI 091108 Plain Bearing
RS PRO AI 091108 Plain Bearing
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Plain Bearings and Sleeve Bearings
Product Number
528186
Product Name
Plain Bushes
Bushing Type
Sleeve
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Bonded Bushes
1893201
Specs
Bearing ID
0.3937 inch (10.00 mm)
Bearing OD
1.1811 inch (30.00 mm)
View Details
RS Components, Ltd.
Taper Lock Bushes
183760
Specs
Design Units
Metric
Shaft OD
0.7874 inch (20.00 mm)
Bearing OD
1.4961 inch (38.00 mm)
View Details
RS Components, Ltd.
Taper Lock Bushes
1465439
Specs
Design Units
Metric
Shaft OD
0.6299 inch (16.00 mm)
Bearing OD
1.3780 inch (35.00 mm)
View Details
RS Components, Ltd.
Plain Bushes
528253
Specs
Bushing Type
Sleeve
Bearing OD
0.4724 inch (12.00 mm)
Bearing Surface
Oil Retaining Tin Bronze
View Details