RS Components, Ltd. Button Rechargeable Batteries 525792

Description
NiMH PCB 3.6V 160 mAh
Request a Quote
Description
NiMH PCB 3.6V 160 mAh
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Button Rechargeable Batteries - 525792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Button Rechargeable Batteries
525792
Button Rechargeable Batteries 525792
NiMH PCB 3.6V 160 mAh

NiMH PCB 3.6V 160 mAh

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Batteries
Product Number 525792
Product Name Button Rechargeable Batteries
Secondary Batteries Nickel-metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

Button Rechargeable Batteries - 525811 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Specialty Cells Coin Cell or Button Cell
Capacity 0.1600 ampere-hr
View Details
AAA Rechargeable Batteries - 6199768 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes AAA
Specialty Cells Aaa
View Details
9V Rechargeable Batteries - 7033524 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes 9V
Specialty Cells 9v
View Details
Speciality Size Rechargeable Batteries - 1449406 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells 19 (dia.) x 69 mm
Capacity 2.6 ampere-hr
View Details