RS Components, Ltd. Threading Taps 5227575

Description
METRIC FINE M10X 1.0
Request a Quote
Description
METRIC FINE M10X 1.0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Threading Taps - 5227575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Threading Taps
5227575
Threading Taps 5227575
METRIC FINE M10X 1.0

METRIC FINE M10X 1.0

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Taps
Product Number 5227575
Product Name Threading Taps
Type Second, straight flute
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 151921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chamfer Type Taper Tap; Plug Tap
Thread Form Metric
Overall Length 1.75 inch (44.5 mm)
View Details
Threading Taps - 455930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spiral Point Tap; Spiral point
Nominal ISO Size M6
Thread Form Metric
View Details
Threading Taps - 2705634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Size Specifications 1 in
Thread Form BSPT; BSP
Overall Length 3.94 inch (100 mm)
View Details
Threading Taps - 6681074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Straight flute
Nominal ISO Size M5
Thread Form Metric
View Details