Suitable for use in conjunction with D-sub standard, mixed layout and high density plug connectors. IP 67 protection level in accordance with DIN 40050. Low-profile design. Cable diameter 6 â 8 mm. FWA version for rear-mounted mating plug. FWAF version for front-mounted mating plug. Snap-fit strain relief in spring element. Plug connector removed using standard tools. Lock mechanism with two slotted screws. Straight cable outlet
Number of Contacts = 15
Housing Material = ABS, PC
D-Sub Shell Size = A
Body Orientation = Straight
Colour = Black
Strain Relief = Yes
IP Rating = IP67
Series = FWA
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connector Bases and Covers |
Product Number | 5177593 |
Shape / Application | Rectangular |