RS Components, Ltd. Flow Sensors 5113959

Description
Fluid flow sensor,0.12-1.5 l/min
Request a Quote
Description
Fluid flow sensor,0.12-1.5 l/min
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 5113959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
5113959
Flow Sensors 5113959
Fluid flow sensor,0.12-1.5 l/min

Fluid flow sensor,0.12-1.5 l/min

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Meters
Product Number 5113959
Product Name Flow Sensors
Pipe Diameter 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 5100565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.25 inch (6.35 mm)
Process Media Type Liquid
Operating Pressure 4351 psi (3062 m H2O)
View Details
Flow Sensors - 2576415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Gas
Operating Pressure 145 psi (102 m H2O)
Gas Volumetric Flow Rate 0.0035 to 0.0530 SCFM (0.0060 to 0.0900 m³/hr)
View Details
Flow Sensors - 3610212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 1.00 inch (25.4 mm)
Process Media Type Liquid
Operating Pressure 99.93 psi (70.33 m H2O)
View Details
Flow Sensors - 343117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Gas
Operating Pressure 145 psi (102 m H2O)
View Details