With axis hole (machine with screw hole)
Module = 0.5
Number of Teeth = 18
Material = Brass
Bore Diameter = 3mm
Hub Diameter = 10mm
Pitch Diameter = 9mm
Face Width = 8mm
RS Components, Ltd. | |
---|---|
Product Category | Gears |
Product Number | 5032030 |
Gear Type | Spur |
Number of Teeth | 18 |
Design | Metric |
Material | Brass |