MP-type: through-type, MQ type: stud-screw type
Body Length = 25mm
Thread Size = M2.6 x M2.6
Gender Type = Female/Female
Material = Brass, POM
Body Shape = Round
Thread Size A = M2.6
Thread Size B = M2.6
Hole Depth = 25mm
Finish = Nickel Plated
RS Components, Ltd. | |
---|---|
Product Category | Posts, Spacers, and Standoffs |
Product Number | 5006744 |
Type & Shape | Standoff; Female / Female Standoff; Round |