Suitable for resistive and inductive loads and indicator modules. Fully backed out angled terminals for easy wiring
Switch Type = Rocker
Number of Gangs = 1
Number of Poles = 1
Number of Ways = 2
Mount Type = DIN Rail
Current Rating = 20 A
IP Rating = IP2X
Colour = Black
Material = Polycarbonate
Series = Grid Plus
RS Components, Ltd. | |
---|---|
Product Category | Toggle Switches |
Product Number | 491759 |
Switch Type | Toggle |