2P+E hazardous area free plug,16A 24V
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 491080 |
| Product Name | Industrial Power Connectors |
| Power Type | AC Power Connector |
| Device Type | Plug; Industrial Power Connectors |
| Configuration | IEC |
| Mounting Style | Cable; Cable Mount |