Two-way, pilot operated solenoid valves, zero bar minimum operating pressure, normally closed with threaded port connection.
Brass body. Pressure not required for operation. Compact & lightweight. DIN plug connection. Can be mounted in any position
Supply Voltage = 24 V dc
Number of Ports = 2
Operation = Pilot
Connection = 3/4 in Rp Female
Connection Size = 3/4in
Default Valve Position = NC
Suitable Applications = Air, Inert Gas, Oil, Water
Type = 2/2
Orifice Diameter = 19mm
Body Material = Brass
RS Components, Ltd. | |
---|---|
Product Category | Industrial Valves |
Product Number | 488520 |
Valve Type | Solenoid |
Primary Material | Brass / Bronze |
Media | Water; Gas; Air |
Valve Size | 0.75 inch (19.05 mm) |