RS Components, Ltd. Air Hoses 4834920

Description
RS PRO NMF04M GREEN Compressed Air Pipe
Request a Quote
Description
RS PRO NMF04M GREEN Compressed Air Pipe
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Hoses - 4834920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Air Hoses
4834920
Air Hoses 4834920
RS PRO NMF04M GREEN Compressed Air Pipe

RS PRO NMF04M GREEN Compressed Air Pipe

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 4834920
Product Name Air Hoses
I.D. 0.098 inch (2.5 mm)
O.D. 0.157 inch (4 mm)
Working Pressure 377 psi (265 m H2O)
Material Thermoplastics; Nylon (polyamide); Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Hose Assemblies - 1369432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 2.031 inch (51.6 mm)
O.D. 2.354 inch (59.8 mm)
View Details
Air Compressor Hoses - 1828758 - RS Components, Ltd.
Specs
Application Pneumatic
Length 10m
View Details
Hose Pipe & Flexible Tubes - 1258570 - RS Components, Ltd.
Specs
I.D. 1.260 inch (32 mm)
O.D. 1.614 inch (41 mm)
Working Pressure 65 psi (45.93 m H2O)
View Details
Hose Assemblies - 1369514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 2.992 inch (76 mm)
O.D. 3.528 inch (89.6 mm)
View Details