- Trained on our vast library of engineering resources.

RS Components, Ltd. 4750282

Description
Heavy duty high torque drive designed for high torque applications. Moderately oil resistant. Resistant to temperatures from -20°C to +100°C, depending on application. Non-ageing and ozone-resistant Length = 550mm Width = 9mm Pitch = 5mm Number of Teeth = 110 Material = Rubber Maximum Speed = 50m/s Tooth Height = 2.1mm Minimum Operating Temperature = -20°C Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4750282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heavy duty high torque drive designed for high torque applications. Moderately oil resistant. Resistant to temperatures from -20°C to +100°C, depending on application. Non-ageing and ozone-resistant Length = 550mm Width = 9mm Pitch = 5mm Number of Teeth = 110 Material = Rubber Maximum Speed = 50m/s Tooth Height = 2.1mm Minimum Operating Temperature = -20°C Maximum Operating Temperature = +100°C

Heavy duty high torque drive designed for high torque applications. Moderately oil resistant. Resistant to temperatures from -20°C to +100°C, depending on application. Non-ageing and ozone-resistant
Length = 550mm
Width = 9mm
Pitch = 5mm
Number of Teeth = 110
Material = Rubber
Maximum Speed = 50m/s
Tooth Height = 2.1mm
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 4750282
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

 - 4749793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 9.525mm
Belt Width 19.05 mm (0.7500 inch)
Belt Length 314 mm (12.38 inch)
View Details
 - 4750232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 425 mm (16.73 inch)
View Details
 - 7785076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 2.032mm
Belt Width 6 mm (0.2362 inch)
Belt Length 256 mm (10.08 inch)
View Details
 - 4750210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 400 mm (15.75 inch)
View Details