- Trained on our vast library of engineering resources.

RS Components, Ltd. 4750175

Description
Heavy duty high torque drive designed for high torque applications. Moderately oil resistant. Resistant to temperatures from -20°C to +100°C, depending on application. Non-ageing and ozone-resistant Length = 225mm Width = 9mm Pitch = 5mm Number of Teeth = 45 Material = Rubber Maximum Speed = 50m/s Tooth Height = 2.1mm Minimum Operating Temperature = -20°C Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4750175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heavy duty high torque drive designed for high torque applications. Moderately oil resistant. Resistant to temperatures from -20°C to +100°C, depending on application. Non-ageing and ozone-resistant Length = 225mm Width = 9mm Pitch = 5mm Number of Teeth = 45 Material = Rubber Maximum Speed = 50m/s Tooth Height = 2.1mm Minimum Operating Temperature = -20°C Maximum Operating Temperature = +100°C

Heavy duty high torque drive designed for high torque applications. Moderately oil resistant. Resistant to temperatures from -20°C to +100°C, depending on application. Non-ageing and ozone-resistant
Length = 225mm
Width = 9mm
Pitch = 5mm
Number of Teeth = 45
Material = Rubber
Maximum Speed = 50m/s
Tooth Height = 2.1mm
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 4750175
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

 - 4750866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 1440 mm (56.69 inch)
View Details
 - 4746104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 16 mm (0.6299 inch)
Belt Length 480 mm (18.9 inch)
View Details
 - 4745779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 10 mm (0.3937 inch)
Belt Length 800 mm (31.5 inch)
View Details
 - 4745117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 2.5mm
Belt Width 6 mm (0.2362 inch)
Belt Length 305 mm (12.01 inch)
View Details