Long lasting heavy duty lubricant. Water and heat resistant. Sprays on as a liquid, sets dry for a thick coating. Will not splatter, melt, wash off or freeze. Uses include: chains, conveyors, gears, battery terminals, etc
Trade Name = 3-In-One
Package Type = Aerosol
Grease Type = Lithium
Package Size = 400 ml
Product Form = Grease
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +140°C
Colour = White
RS Components, Ltd. | |
---|---|
Product Category | Industrial Greases |
Product Number | 4638413 |
Composition / Chemistry | Lithium Complex or Soap Thickener |