RS Components, Ltd. Hinges 4485225

Description
316 stainless steel hinge,40x40x2mm
Request a Quote
Description
316 stainless steel hinge,40x40x2mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 4485225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
4485225
Hinges 4485225
316 stainless steel hinge,40x40x2mm

316 stainless steel hinge,40x40x2mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 4485225
Product Name Hinges
Hinge Type Butt; Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7729632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Adjustable
Leaf Thickness 0.2362 inch (6 mm)
Length 1.69 inch (43 mm)
View Details
Hinges - 9174282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 1.16 inch (29.5 mm)
Length 1.57 inch (40 mm)
View Details
Hinges - 3399347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Knuckle
Leaf Thickness 0.1181 inch (3 mm)
Length 4.84 inch (123 mm)
View Details
Hinges - 4732161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0472 inch (1.2 mm)
Length 39.37 inch (1000 mm)
View Details