Broadband VHF/UHF indoor amplifiers ideal to boost low signal levels in domestic TV or radio applications. Boosts weak digital terrestrial UHF TV signals, also conventional analogue signals. Combination of switched gain and excellent signal handling for optimal reception in most conditions. Signal power boost switch for high power and low power option. Includes mains plug and lead. Designed for indoor use only. Fully screened. 230V - 50Hz. Less than 5 Watts. Designed to BSEN60065:1998
Supported Frequency Bands = UHF
UHF Gain = 13dB
Number of Outputs = 3
Maximum UHF Frequency = 860MHz
Minimum UHF Frequency = 40MHz
RS Components, Ltd. | |
---|---|
Product Category | Signal Amplifiers |
Product Number | 4394731 |