RS Components, Ltd. 4333708

Description
PTC or NTC probe with PVC or silicone cable. 3-metre cable with stainless steel tube tip. Thermistor Type = NTC Probe Diameter = 6mm Probe Length = 40mm Termination = Wire Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4333708 - RS Components, Ltd.
Corby, Northants, United Kingdom
PTC or NTC probe with PVC or silicone cable. 3-metre cable with stainless steel tube tip. Thermistor Type = NTC Probe Diameter = 6mm Probe Length = 40mm Termination = Wire Lead

PTC or NTC probe with PVC or silicone cable. 3-metre cable with stainless steel tube tip.
Thermistor Type = NTC
Probe Diameter = 6mm
Probe Length = 40mm
Termination = Wire Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermistors
Product Number 4333708
Unlock Full Specs
to access all available technical data

Similar Products

 - 8807304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 3 sec, in air
Length 0.0236 inch (0.6000 mm)
View Details
 - 7062856P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
Resistance (@25°C) 5.6 ohms
View Details
 - 1911759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features PTC
Resistance (@25°C) 100 ohms
Length 0.2559 inch (6.5 mm)
View Details
 - 2120370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features PTC
Temperature Range -40 to 85 C (-40 to 185 F)
Resistance (@25°C) 55 ohms
View Details