RS Components, Ltd. Hydraulic Tubes 4325763

Description
RS PRO 22X2 TUBE ZINC Hydraulic Tubing
Request a Quote
Description
RS PRO 22X2 TUBE ZINC Hydraulic Tubing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Tubes - 4325763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hydraulic Tubes
4325763
Hydraulic Tubes 4325763
RS PRO 22X2 TUBE ZINC Hydraulic Tubing

RS PRO 22X2 TUBE ZINC Hydraulic Tubing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 4325763
Product Name Hydraulic Tubes
I.D. 0.709 inch (18 mm)
O.D. 0.866 inch (22 mm)
Weight 0.7 lbs/ft (1.0000 g/mm)
Working Pressure 3713 psi (2613 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hose Assemblies - 1369448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.000 inch (25.4 mm)
O.D. 1.260 inch (32 mm)
View Details
Hydraulic Hose Assemblies - 1101993 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 5802 psi (4083 m H2O)
View Details
Hydraulic Hose Assemblies - 309342 - RS Components, Ltd.
Specs
Product Form Assembly
Application Hydraulics
Length 3000mm
View Details
Air Hoses - 1228447 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.276 inch (7 mm)
O.D. 0.394 inch (10 mm)
Working Pressure 145 psi (102 m H2O)
View Details