RS Components, Ltd. Hydraulic Tubes 4325735

Description
RS PRO 8X1.5 TUBE ZINC Hydraulic Tubing
Request a Quote
Description
RS PRO 8X1.5 TUBE ZINC Hydraulic Tubing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Tubes - 4325735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hydraulic Tubes
4325735
Hydraulic Tubes 4325735
RS PRO 8X1.5 TUBE ZINC Hydraulic Tubing

RS PRO 8X1.5 TUBE ZINC Hydraulic Tubing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 4325735
Product Name Hydraulic Tubes
I.D. 0.197 inch (5 mm)
O.D. 0.315 inch (8 mm)
Weight 0.1 lbs/ft (0.2000 g/mm)
Working Pressure 6933 psi (4879 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Test Point Hose - 4325634 - RS Components, Ltd.
Specs
O.D. 0.197 inch (5 mm)
Minimum Bend Radius 1 inch (20 mm)
Working Pressure 5802 psi (4083 m H2O)
View Details
Air Hoses - 1216281 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.102 inch (2.6 mm)
O.D. 0.157 inch (4 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hydraulic Test Point Hose - 296384 - RS Components, Ltd.
Specs
Application Hydraulics
Length 2m
View Details
Hydraulic Hose Assemblies - 1102210 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 5802 psi (4083 m H2O)
View Details