RS Components, Ltd.
Hydraulic Test Point Hose
4325662
Description
Stauff SMS 20/M2000A
Request a Quote
Email Supplier
Description
Stauff SMS 20/M2000A
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
4325662 |
|
Product Name
|
Hydraulic Test Point Hose |
|
O.D.
|
0.197 inch (5 mm)
|
|
Minimum Bend Radius
|
1 inch (20 mm)
|
|
Working Pressure
|
9137 psi (6431 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
0.250 inch (6.35 mm)
Working Pressure
5802 psi (4083 m H2O)
View Details
Product Form
Assembly
I.D.
0.250 inch (6.35 mm)
Working Pressure
2756 psi (1939 m H2O)
View Details
Product Form
Assembly
I.D.
0.984 inch (25 mm)
O.D.
1.280 inch (32.5 mm)
View Details
Product Form
Assembly
I.D.
0.500 inch (12.7 mm)
Working Pressure
3989 psi (2807 m H2O)
View Details