RS Components, Ltd.
Hydraulic Test Point Hose
4325634
Description
Stauff SMS 20 2000A
Request a Quote
Email Supplier
Description
Stauff SMS 20 2000A
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
4325634 |
|
Product Name
|
Hydraulic Test Point Hose |
|
O.D.
|
0.197 inch (5 mm)
|
|
Minimum Bend Radius
|
1 inch (20 mm)
|
|
Working Pressure
|
5802 psi (4083 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
I.D.
1.969 inch (50 mm)
O.D.
2.291 inch (58.2 mm)
Working Pressure
51 psi (35.73 m H2O)
View Details
Product Form
Assembly
I.D.
0.750 inch (19.05 mm)
Working Pressure
3118 psi (2195 m H2O)
View Details
Product Form
Assembly
I.D.
0.984 inch (25 mm)
O.D.
1.299 inch (33 mm)
View Details
I.D.
0.472 inch (12 mm)
O.D.
0.630 inch (16 mm)
Weight
0.5 lbs/ft (0.7000 g/mm)
View Details