RS Components, Ltd.
Hydraulic Test Point Hose
4325628
Description
Stauff SMS 20 1000A
Request a Quote
Email Supplier
Description
Stauff SMS 20 1000A
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
4325628 |
|
Product Name
|
Hydraulic Test Point Hose |
|
O.D.
|
0.197 inch (5 mm)
|
|
Minimum Bend Radius
|
1 inch (20 mm)
|
|
Working Pressure
|
5802 psi (4083 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
0.375 inch (9.52 mm)
Working Pressure
4786 psi (3368 m H2O)
View Details
I.D.
2.362 inch (60 mm)
O.D.
2.835 inch (72 mm)
Working Pressure
36 psi (25.52 m H2O)
View Details
Product Form
Assembly
I.D.
1.496 inch (38 mm)
O.D.
1.787 inch (45.4 mm)
View Details
I.D.
0.276 inch (7 mm)
O.D.
0.394 inch (10 mm)
Working Pressure
145 psi (102 m H2O)
View Details