RS Components, Ltd. VGA Cables 427632

Description
VGA male to male 10m
Request a Quote
Description
VGA male to male 10m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
VGA Cables
427632
VGA Cables 427632
VGA male to male 10m

VGA male to male 10m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 427632
Product Name VGA Cables
Application Video
Product Type VGA Cable
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application Computer; Video
Product Type USB
Connector Type HDMI Female, HDMI Female
View Details
RS Components, Ltd.
Specs
Application Video
Cable Length 32.81 ft (100 dm)
Connector Type HDMI
View Details
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding Shielded
View Details
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.2526 ft (0.7700 dm)
View Details