RS Components, Ltd. VGA Cables 427616

Description
Van Damme 104-236-203 VGA Cable
Request a Quote
Description
Van Damme 104-236-203 VGA Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VGA Cables - 427616 - RS Components, Ltd.
Corby, Northants, United Kingdom
VGA Cables
427616
VGA Cables 427616
Van Damme 104-236-203 VGA Cable

Van Damme 104-236-203 VGA Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 427616
Product Name VGA Cables
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.5249 ft (1.6 dm)
View Details
VGA Cables - 1828533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 131 ft (400 dm)
Connector Type Vga
View Details
HDMI Cables - 1828569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 9.84 ft (30 dm)
View Details
Video Converters - 2133177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.6562 ft (2 dm)
View Details