RS Components, Ltd. DVI Cables 427452

Description
DVI-D male to male 5m
Request a Quote
Description
DVI-D male to male 5m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DVI Cables - 427452 - RS Components, Ltd.
Corby, Northants, United Kingdom
DVI Cables
427452
DVI Cables 427452
DVI-D male to male 5m

DVI-D male to male 5m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 427452
Product Name DVI Cables
Application Video
Product Type DVI Cable
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

AV Adapters - 1954281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort; DVI Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1765684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 3.28 ft (10 dm)
Connector Type Hdmi
View Details
DisplayPort Cables - 1863042 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 3.28 ft (10 dm)
View Details
HDMI Cables - 1765677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 9.84 ft (30 dm)
View Details