WIZnets WIZ810MJ chip network module features:
Plug-in module. Fast evaluation of W5100 and MCU in the target board. Supports MCU BUS and SPI Interface. Supports Auto MDI/MDIX (auto detection of crossover)
Supported Network Interfaces = 10/100 Ethernet
Supported Bus Interfaces = MCU, SPI
Supply Voltage = 3.3V
Dimensions = 25 x 48 x 13.5mm
Height = 13.5mm
Length = 48mm
Maximum Operating Temperature = +70°C
Minimum Operating Temperature = 0°C
Width = 25mm
RS Components, Ltd. | |
---|---|
Product Category | Serial Communications Products |
Product Number | 419895 |
Network / Bus | 10/100Base-T; MCU, SPI |