RS Components, Ltd.
Air Hoses
4150474
Description
RS PRO NLF1076/Y/0030/RS
Request a Quote
Email Supplier
Description
RS PRO NLF1076/Y/0030/RS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
4150474 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.295 inch (7.5 mm)
|
|
O.D.
|
0.394 inch (10 mm)
|
|
Working Pressure
|
247 psi (174 m H2O)
|
|
Material
|
Thermoplastics; Nylon (polyamide); Nylon
|
Unlock Full Specs
to access all available technical data
Similar Products
I.D.
0.492 inch (12.5 mm)
O.D.
0.728 inch (18.5 mm)
Working Pressure
218 psi (153 m H2O)
View Details
Product Form
Assembly
I.D.
0.750 inch (19.05 mm)
Working Pressure
3118 psi (2195 m H2O)
View Details
I.D.
0.748 inch (19 mm)
O.D.
1.102 inch (28 mm)
Working Pressure
290 psi (204 m H2O)
View Details
Product Form
Assembly
I.D.
1.260 inch (32 mm)
O.D.
1.496 inch (38 mm)
View Details