RS Components, Ltd.
Air Hoses
4150452
Description
RS PRO NLF1074/R/0030/RS
Request a Quote
Email Supplier
Description
RS PRO NLF1074/R/0030/RS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
4150452 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.295 inch (7.5 mm)
|
|
O.D.
|
0.394 inch (10 mm)
|
|
Working Pressure
|
247 psi (174 m H2O)
|
|
Material
|
Thermoplastics; Nylon (polyamide); Nylon
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
1.378 inch (35 mm)
Working Pressure
102 psi (71.45 m H2O)
View Details
Working Pressure
348 psi (245 m H2O)
Temperature Range
-40 F (-40 C)
Material
Nylon (polyamide); Polyamide
View Details
I.D.
0.500 inch (12.7 mm)
O.D.
0.846 inch (21.5 mm)
Temperature Range
284 F (140 C)
View Details
Product Form
Assembly
I.D.
1.587 inch (40.3 mm)
O.D.
1.874 inch (47.6 mm)
View Details