RS Components, Ltd.
Air Hoses
4150446
Description
RS PRO NLF1073/G/0030/RS
Request a Quote
Email Supplier
Description
RS PRO NLF1073/G/0030/RS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
4150446 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.295 inch (7.5 mm)
|
|
O.D.
|
0.394 inch (10 mm)
|
|
Working Pressure
|
247 psi (174 m H2O)
|
|
Material
|
Thermoplastics; Nylon (polyamide); Nylon
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
0.250 inch (6.35 mm)
Working Pressure
5802 psi (4083 m H2O)
View Details
I.D.
0.315 inch (8 mm)
O.D.
0.472 inch (12 mm)
Working Pressure
145 psi (102 m H2O)
View Details
Product Form
Assembly
I.D.
2.992 inch (76 mm)
O.D.
3.449 inch (87.6 mm)
View Details
I.D.
0.157 inch (4 mm)
Working Pressure
145 psi (102 m H2O)
Temperature Range
-31 to 140 F (-35 to 60 C)
View Details