RS Components, Ltd.
Air Hoses
4150339
Description
RS PRO NLF0614/Y/0030/RS
Request a Quote
Email Supplier
Description
RS PRO NLF0614/Y/0030/RS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
4150339 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.177 inch (4.5 mm)
|
|
O.D.
|
0.236 inch (6 mm)
|
|
Working Pressure
|
232 psi (163 m H2O)
|
|
Material
|
Thermoplastics; Nylon (polyamide); Nylon
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
0.248 inch (6.3 mm)
O.D.
0.413 inch (10.5 mm)
View Details
I.D.
0.236 inch (6 mm)
O.D.
0.315 inch (8 mm)
Working Pressure
247 psi (174 m H2O)
View Details
I.D.
0.157 inch (4 mm)
O.D.
0.236 inch (6 mm)
Working Pressure
145 psi (102 m H2O)
View Details
I.D.
0.177 inch (4.5 mm)
O.D.
0.236 inch (6 mm)
Working Pressure
232 psi (163 m H2O)
View Details