16- and 32-channel patch panels (FTP), equipped with RJ45 connectors with self-stripping contacts. No specific tool is required to crimp connectors. Spare connectors are available separately (1st stock no.: 409-1072). Category 5e.
LAN Category = Cat5
Number of Ports = 16
Interface Type = RJ45
Shield Type = FTP
Rack Height = 1U
Height = 43.7mm
Width = 483mm
Colour = Black
RS Components, Ltd. | |
---|---|
Product Category | Patch Panels |
Product Number | 4090990 |
Port Type | RJ Type (Modular) Connector |