RS Components, Ltd. Plastic Sheets 4083829

Description
RS PRO 4083829 Plastic Sheet
Request a Quote
Description
RS PRO 4083829 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 4083829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
4083829
Plastic Sheets 4083829
RS PRO 4083829 Plastic Sheet

RS PRO 4083829 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 4083829
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 4083958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 3.15 inch (80 mm)
View Details
Rubber Sheets - 205503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.5906 inch (15 mm)
View Details
Plastic Sheets - 1935474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 1.18 inch (30 mm)
View Details
Plastic Sheets - 680741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pvc
Thickness 0.1181 inch (3 mm)
View Details