Cam male adaptor x male BSPT
Hose Inner Diameter = 1-1/2in
Coupling Connector Type = Camlock Adapter
Body Material = Glass Fibre Reinforced PP
Threaded Connection = 1-1/2 in R Male
Thread Size = 1-1/2in
Coupling Gender = Male
Coupling Connector Direction = Straight
Thread Gender = Male
Thread Standard = R
RS Components, Ltd. | |
---|---|
Product Category | Hose Fittings |
Product Number | 3825701 |
Material | Composite (Carbon/Fiberglass/Graphite) |