RS Components, Ltd.
Rod Ends
382295
Description
RS PRO SFF.00.03 Rod End
Request a Quote
Email Supplier
Description
RS PRO SFF.00.03 Rod End
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
382295 |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.1181 inch (3 mm)
|
|
Overall Length
|
1.06 inch (27 mm)
|
|
Configuration
|
Metal Ball with Metal Liner
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.7874 inch (20 mm)
Overall Length
3.98 inch (101 mm)
View Details
Design Units
Metric
Bore Diameter
0.6299 inch (16 mm)
Overall Length
3.43 inch (87 mm)
View Details
Design Units
Metric
Bore Diameter
0.3937 inch (10 mm)
Housing Diameter
1.02 inch (26 mm)
View Details
Design Units
Metric
Bore Diameter
0.9843 inch (25 mm)
Housing Diameter
2.36 inch (60 mm)
View Details