RS PRO GPA1901/BY/0030/CD Hose Pipe
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 3815401 |
| Product Name | Hose Pipe & Flexible Tubes |
| I.D. | 0.748 inch (19 mm) |
| O.D. | 1.142 inch (29 mm) |
| Working Pressure | 290 psi (204 m H2O) |
| Material | Vinyl (PVC); Pvc nitrile blend |